Capital Lighting, Inc. 11235/2 Flush Mounts-Bowl Style 607001

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 7 Product Name: Two Light UPC: 748119023564 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 7 Product Name: Two Light UPC: 748119023564 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
11235/2 Flush Mounts-Bowl Style - 607001 - Capital Lighting, Inc.
Columbus, OH, USA
11235/2 Flush Mounts-Bowl Style
607001
11235/2 Flush Mounts-Bowl Style 607001
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 7 Product Name: Two Light UPC: 748119023564 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass
Weight: 7
Product Name: Two Light
UPC: 748119023564
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607001
Product Name 11235/2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details