Capital Lighting, Inc. 11250/1 Sconces-Single Glass 607000

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: One Light Vanity UPC: 748119023274 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: One Light Vanity UPC: 748119023274 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11250/1 Sconces-Single Glass - 607000 - Capital Lighting, Inc.
Columbus, OH, USA
11250/1 Sconces-Single Glass
607000
11250/1 Sconces-Single Glass 607000
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: One Light Vanity UPC: 748119023274 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 3
Product Name: One Light Vanity
UPC: 748119023274
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607000
Product Name 11250/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details