Capital Lighting, Inc. 134503-07-541 Pendants-Bowl Style 606981

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.40 Height: 35.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.40 Height: 35.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
134503-07-541 Pendants-Bowl Style - 606981 - Capital Lighting, Inc.
Columbus, OH, USA
134503-07-541 Pendants-Bowl Style
606981
134503-07-541 Pendants-Bowl Style 606981
PRODUCT DETAILS / SPECS Width/Dia: 25.40 Height: 35.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 25.40
Height: 35.60
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606981
Product Name 134503-07-541 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details