Capital Lighting, Inc. 133320-07-573 Pendants-Bowl Style 606955

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 39.50 Length 39.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 39.50 Length 39.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
133320-07-573 Pendants-Bowl Style - 606955 - Capital Lighting, Inc.
Columbus, OH, USA
133320-07-573 Pendants-Bowl Style
606955
133320-07-573 Pendants-Bowl Style 606955
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 39.50 Length 39.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 39.50
Length 39.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dark Smoke
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606955
Product Name 133320-07-573 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details