Capital Lighting, Inc. Sconces-Double Candle 606936

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 9 Product Name: Two Light Wall Sconce UPC: 633779007873 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 9 Product Name: Two Light Wall Sconce UPC: 633779007873 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 606936 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
606936
Sconces-Double Candle 606936
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 9 Product Name: Two Light Wall Sconce UPC: 633779007873 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Length 12.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Brass
Weight: 9
Product Name: Two Light Wall Sconce
UPC: 633779007873
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606936
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details