Capital Lighting, Inc. 124905-07-998 Semi-Flush Mts.-Other 606929

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.20 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.20 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
124905-07-998 Semi-Flush Mts.-Other - 606929 - Capital Lighting, Inc.
Columbus, OH, USA
124905-07-998 Semi-Flush Mts.-Other
606929
124905-07-998 Semi-Flush Mts.-Other 606929
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.20 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 5.20
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606929
Product Name 124905-07-998 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details