Capital Lighting, Inc. 126401-07-H218 Flush Mounts-Drum Shades 606926

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.10 Height: 5.80 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.10 Height: 5.80 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
126401-07-H218 Flush Mounts-Drum Shades - 606926 - Capital Lighting, Inc.
Columbus, OH, USA
126401-07-H218 Flush Mounts-Drum Shades
606926
126401-07-H218 Flush Mounts-Drum Shades 606926
PRODUCT DETAILS / SPECS Width/Dia: 12.10 Height: 5.80 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 12.10
Height: 5.80
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Semi Flush
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606926
Product Name 126401-07-H218 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details