Capital Lighting, Inc. 133303-07-522 Pendants-Bowl Style 606925

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Three Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Three Light Pendant

Suppliers

Company
Product
Description
Supplier Links
133303-07-522 Pendants-Bowl Style - 606925 - Capital Lighting, Inc.
Columbus, OH, USA
133303-07-522 Pendants-Bowl Style
606925
133303-07-522 Pendants-Bowl Style 606925
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Three Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 35.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Smoke
Product Name: Three Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606925
Product Name 133303-07-522 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details