Capital Lighting, Inc. 126403-07-G216 Semi-Flush Mts.-Drum Shade 606923

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.30 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.30 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
126403-07-G216 Semi-Flush Mts.-Drum Shade - 606923 - Capital Lighting, Inc.
Columbus, OH, USA
126403-07-G216 Semi-Flush Mts.-Drum Shade
606923
126403-07-G216 Semi-Flush Mts.-Drum Shade 606923
PRODUCT DETAILS / SPECS Width/Dia: 19.30 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 19.30
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Smoke
Product Name: Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606923
Product Name 126403-07-G216 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details