Capital Lighting, Inc. 133300-07-528 Pendants-Bowl Style 606922

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 34.00 Length 34.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 34.00 Length 34.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
133300-07-528 Pendants-Bowl Style - 606922 - Capital Lighting, Inc.
Columbus, OH, USA
133300-07-528 Pendants-Bowl Style
606922
133300-07-528 Pendants-Bowl Style 606922
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 34.00 Length 34.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 34.00
Length 34.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Dark Smoke
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606922
Product Name 133300-07-528 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details