Capital Lighting, Inc. 2034MN Flush Mounts-Bowl Style 606919

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Nickel Weight: 8 Product Name: Three Light Ceiling Fixture UPC: 841224078938 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Nickel Weight: 8 Product Name: Three Light Ceiling Fixture UPC: 841224078938 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2034MN Flush Mounts-Bowl Style - 606919 - Capital Lighting, Inc.
Columbus, OH, USA
2034MN Flush Mounts-Bowl Style
606919
2034MN Flush Mounts-Bowl Style 606919
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Nickel Weight: 8 Product Name: Three Light Ceiling Fixture UPC: 841224078938 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Matte Nickel
Weight: 8
Product Name: Three Light Ceiling Fixture
UPC: 841224078938
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606919
Product Name 2034MN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details