Capital Lighting, Inc. 103035-07-ZX303 Mini Chandeliers-Glass Shade 606918

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.80 Height: 34.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Five Light Chandelier, Vert Glass: Pearl
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.80 Height: 34.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Five Light Chandelier, Vert Glass: Pearl

Suppliers

Company
Product
Description
Supplier Links
103035-07-ZX303 Mini Chandeliers-Glass Shade - 606918 - Capital Lighting, Inc.
Columbus, OH, USA
103035-07-ZX303 Mini Chandeliers-Glass Shade
606918
103035-07-ZX303 Mini Chandeliers-Glass Shade 606918
PRODUCT DETAILS / SPECS Width/Dia: 15.80 Height: 34.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Five Light Chandelier, Vert Glass: Pearl

PRODUCT DETAILS / SPECS
Width/Dia: 15.80
Height: 34.00
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Dark Smoke
Product Name: Five Light Chandelier, Vert
Glass: Pearl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606918
Product Name 103035-07-ZX303 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details