Capital Lighting, Inc. 2037MN Semi-Flush Mts.-Bowl Style 606917

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Nickel Weight: 8 Product Name: Three Light Semi-Flush Fixture UPC: 841224078952 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Nickel Weight: 8 Product Name: Three Light Semi-Flush Fixture UPC: 841224078952 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2037MN Semi-Flush Mts.-Bowl Style - 606917 - Capital Lighting, Inc.
Columbus, OH, USA
2037MN Semi-Flush Mts.-Bowl Style
606917
2037MN Semi-Flush Mts.-Bowl Style 606917
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Nickel Weight: 8 Product Name: Three Light Semi-Flush Fixture UPC: 841224078952 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Matte Nickel
Weight: 8
Product Name: Three Light Semi-Flush Fixture
UPC: 841224078952
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606917
Product Name 2037MN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details