Capital Lighting, Inc. 2044OR Flush Mounts-Bowl Style 606916

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Three Light Ceiling Fixture UPC: 841224078945 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Three Light Ceiling Fixture UPC: 841224078945 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2044OR Flush Mounts-Bowl Style - 606916 - Capital Lighting, Inc.
Columbus, OH, USA
2044OR Flush Mounts-Bowl Style
606916
2044OR Flush Mounts-Bowl Style 606916
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Three Light Ceiling Fixture UPC: 841224078945 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 8
Product Name: Three Light Ceiling Fixture
UPC: 841224078945
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606916
Product Name 2044OR Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details