Capital Lighting, Inc. 103033-05-ZX303 Mini Chandeliers-Glass Shade 606915

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.80 Height: 26.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Chandelier, Vert Glass: Pearl
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.80 Height: 26.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Chandelier, Vert Glass: Pearl

Suppliers

Company
Product
Description
Supplier Links
103033-05-ZX303 Mini Chandeliers-Glass Shade - 606915 - Capital Lighting, Inc.
Columbus, OH, USA
103033-05-ZX303 Mini Chandeliers-Glass Shade
606915
103033-05-ZX303 Mini Chandeliers-Glass Shade 606915
PRODUCT DETAILS / SPECS Width/Dia: 15.80 Height: 26.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Chandelier, Vert Glass: Pearl

PRODUCT DETAILS / SPECS
Width/Dia: 15.80
Height: 26.50
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Chandelier, Vert
Glass: Pearl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606915
Product Name 103033-05-ZX303 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details