Capital Lighting, Inc. 2047OR Semi-Flush Mts.-Bowl Style 606913

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Three Light Semi-Flush Fixture UPC: 841224078969 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Three Light Semi-Flush Fixture UPC: 841224078969 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2047OR Semi-Flush Mts.-Bowl Style - 606913 - Capital Lighting, Inc.
Columbus, OH, USA
2047OR Semi-Flush Mts.-Bowl Style
606913
2047OR Semi-Flush Mts.-Bowl Style 606913
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Three Light Semi-Flush Fixture UPC: 841224078969 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 8
Product Name: Three Light Semi-Flush Fixture
UPC: 841224078969
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606913
Product Name 2047OR Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details