Capital Lighting, Inc. 2745CB Flush Mounts-Bowl Style 606912

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chesterfield Brown Weight: 8 Product Name: Three Light Ceiling Fixture UPC: 841224077207 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chesterfield Brown Weight: 8 Product Name: Three Light Ceiling Fixture UPC: 841224077207 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2745CB Flush Mounts-Bowl Style - 606912 - Capital Lighting, Inc.
Columbus, OH, USA
2745CB Flush Mounts-Bowl Style
606912
2745CB Flush Mounts-Bowl Style 606912
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chesterfield Brown Weight: 8 Product Name: Three Light Ceiling Fixture UPC: 841224077207 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chesterfield Brown
Weight: 8
Product Name: Three Light Ceiling Fixture
UPC: 841224077207
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606912
Product Name 2745CB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details