Capital Lighting, Inc. 19415612HG07ZX300 Large Chandeliers-Glass Shade 606909

Description
PRODUCT DETAILS / SPECS Width/Dia: 53.30 Height: 57.50 Bulb Type: G-9 Qty: 12 Wattage: 60 Finish: Dark Smoke Product Name: Made to order Chandelier Glass: Pearl
Description
PRODUCT DETAILS / SPECS Width/Dia: 53.30 Height: 57.50 Bulb Type: G-9 Qty: 12 Wattage: 60 Finish: Dark Smoke Product Name: Made to order Chandelier Glass: Pearl

Suppliers

Company
Product
Description
Supplier Links
19415612HG07ZX300 Large Chandeliers-Glass Shade - 606909 - Capital Lighting, Inc.
Columbus, OH, USA
19415612HG07ZX300 Large Chandeliers-Glass Shade
606909
19415612HG07ZX300 Large Chandeliers-Glass Shade 606909
PRODUCT DETAILS / SPECS Width/Dia: 53.30 Height: 57.50 Bulb Type: G-9 Qty: 12 Wattage: 60 Finish: Dark Smoke Product Name: Made to order Chandelier Glass: Pearl

PRODUCT DETAILS / SPECS
Width/Dia: 53.30
Height: 57.50
Bulb
Type: G-9
Qty: 12
Wattage: 60
Finish: Dark Smoke
Product Name: Made to order Chandelier
Glass: Pearl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606909
Product Name 19415612HG07ZX300 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details