Capital Lighting, Inc. 104303-05-ZU323 Mid. Chandeliers-Glass Up 606907

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 19.30 Length 19.30 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Chandelier Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 19.30 Length 19.30 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Chandelier Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
104303-05-ZU323 Mid. Chandeliers-Glass Up - 606907 - Capital Lighting, Inc.
Columbus, OH, USA
104303-05-ZU323 Mid. Chandeliers-Glass Up
606907
104303-05-ZU323 Mid. Chandeliers-Glass Up 606907
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 19.30 Length 19.30 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Chandelier Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 19.30
Length 19.30
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Chandelier
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606907
Product Name 104303-05-ZU323 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details