Capital Lighting, Inc. 124903-07-G261 Semi-Flush Mts.-Other 606905

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 5.20 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal and Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 5.20 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal and Clear

Suppliers

Company
Product
Description
Supplier Links
124903-07-G261 Semi-Flush Mts.-Other - 606905 - Capital Lighting, Inc.
Columbus, OH, USA
124903-07-G261 Semi-Flush Mts.-Other
606905
124903-07-G261 Semi-Flush Mts.-Other 606905
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 5.20 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal and Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.80
Height: 5.20
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Semi Flush
Glass: Opal and Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606905
Product Name 124903-07-G261 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details