Capital Lighting, Inc. 123305-07-518 Semi-Flush Mts.-Bowl Style 606901

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Smoke Product Name: Four Light Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Smoke Product Name: Four Light Semi Flush

Suppliers

Company
Product
Description
Supplier Links
123305-07-518 Semi-Flush Mts.-Bowl Style - 606901 - Capital Lighting, Inc.
Columbus, OH, USA
123305-07-518 Semi-Flush Mts.-Bowl Style
606901
123305-07-518 Semi-Flush Mts.-Bowl Style 606901
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Smoke Product Name: Four Light Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 8.50
Length 8.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dark Smoke
Product Name: Four Light Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606901
Product Name 123305-07-518 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details