Capital Lighting, Inc. 134915-07-H261 Island/Pool Table-4 Light + 606794

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.20 Height: 39.30 Length 39.30 Bulb Type: G-9 Qty: 10 Wattage: 25 Finish: Dark Smoke Product Name: Pendant Glass: Stone and Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.20 Height: 39.30 Length 39.30 Bulb Type: G-9 Qty: 10 Wattage: 25 Finish: Dark Smoke Product Name: Pendant Glass: Stone and Clear

Suppliers

Company
Product
Description
Supplier Links
134915-07-H261 Island/Pool Table-4 Light + - 606794 - Capital Lighting, Inc.
Columbus, OH, USA
134915-07-H261 Island/Pool Table-4 Light +
606794
134915-07-H261 Island/Pool Table-4 Light + 606794
PRODUCT DETAILS / SPECS Width/Dia: 11.20 Height: 39.30 Length 39.30 Bulb Type: G-9 Qty: 10 Wattage: 25 Finish: Dark Smoke Product Name: Pendant Glass: Stone and Clear

PRODUCT DETAILS / SPECS
Width/Dia: 11.20
Height: 39.30
Length 39.30
Bulb
Type: G-9
Qty: 10
Wattage: 25
Finish: Dark Smoke
Product Name: Pendant
Glass: Stone and Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606794
Product Name 134915-07-H261 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details