Capital Lighting, Inc. 136315-08-G168 Large Chandeliers-Glass Shade 606793

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 50.00 Length 50.00 Bulb Type: G-9 Qty: 12 Wattage: 60 Finish: Burnished Steel Product Name: Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 50.00 Length 50.00 Bulb Type: G-9 Qty: 12 Wattage: 60 Finish: Burnished Steel Product Name: Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
136315-08-G168 Large Chandeliers-Glass Shade - 606793 - Capital Lighting, Inc.
Columbus, OH, USA
136315-08-G168 Large Chandeliers-Glass Shade
606793
136315-08-G168 Large Chandeliers-Glass Shade 606793
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 50.00 Length 50.00 Bulb Type: G-9 Qty: 12 Wattage: 60 Finish: Burnished Steel Product Name: Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 50.00
Length 50.00
Bulb
Type: G-9
Qty: 12
Wattage: 60
Finish: Burnished Steel
Product Name: Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606793
Product Name 136315-08-G168 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details