Capital Lighting, Inc. 136401-07-H218 Pendants-Drum Shade 606791

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.10 Height: 32.20 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Small Pendant Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.10 Height: 32.20 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Small Pendant Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
136401-07-H218 Pendants-Drum Shade - 606791 - Capital Lighting, Inc.
Columbus, OH, USA
136401-07-H218 Pendants-Drum Shade
606791
136401-07-H218 Pendants-Drum Shade 606791
PRODUCT DETAILS / SPECS Width/Dia: 12.10 Height: 32.20 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Small Pendant Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 12.10
Height: 32.20
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Small Pendant
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606791
Product Name 136401-07-H218 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details