Capital Lighting, Inc. 136401-08-G218 Pendants-Drum Shade 606790

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.10 Height: 32.20 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: Small Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.10 Height: 32.20 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: Small Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
136401-08-G218 Pendants-Drum Shade - 606790 - Capital Lighting, Inc.
Columbus, OH, USA
136401-08-G218 Pendants-Drum Shade
606790
136401-08-G218 Pendants-Drum Shade 606790
PRODUCT DETAILS / SPECS Width/Dia: 12.10 Height: 32.20 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: Small Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 12.10
Height: 32.20
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Burnished Steel
Product Name: Small Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606790
Product Name 136401-08-G218 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details