Capital Lighting, Inc. 137650-07-643 Island/Pool Table-4 Light + 606776

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Length 18.00 Bulb Type: Medium Wattage: 60 Finish: Dark Smoke Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Length 18.00 Bulb Type: Medium Wattage: 60 Finish: Dark Smoke Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
137650-07-643 Island/Pool Table-4 Light + - 606776 - Capital Lighting, Inc.
Columbus, OH, USA
137650-07-643 Island/Pool Table-4 Light +
606776
137650-07-643 Island/Pool Table-4 Light + 606776
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Length 18.00 Bulb Type: Medium Wattage: 60 Finish: Dark Smoke Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Length 18.00
Bulb
Type: Medium
Wattage: 60
Finish: Dark Smoke
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606776
Product Name 137650-07-643 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details