Capital Lighting, Inc. 137650-07-599 Island/Pool Table-4 Light + 606774

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Length 18.00 Bulb Type: Medium Wattage: 60 Finish: Dark Smoke Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Length 18.00 Bulb Type: Medium Wattage: 60 Finish: Dark Smoke Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
137650-07-599 Island/Pool Table-4 Light + - 606774 - Capital Lighting, Inc.
Columbus, OH, USA
137650-07-599 Island/Pool Table-4 Light +
606774
137650-07-599 Island/Pool Table-4 Light + 606774
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Length 18.00 Bulb Type: Medium Wattage: 60 Finish: Dark Smoke Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Length 18.00
Bulb
Type: Medium
Wattage: 60
Finish: Dark Smoke
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606774
Product Name 137650-07-599 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details