Capital Lighting, Inc. 137660-08-592 Island/Pool Table-4 Light + 606772

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 41.00 Length 41.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnished Steel Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 41.00 Length 41.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnished Steel Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
137660-08-592 Island/Pool Table-4 Light + - 606772 - Capital Lighting, Inc.
Columbus, OH, USA
137660-08-592 Island/Pool Table-4 Light +
606772
137660-08-592 Island/Pool Table-4 Light + 606772
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 41.00 Length 41.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnished Steel Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 41.00
Length 41.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Burnished Steel
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606772
Product Name 137660-08-592 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details