Capital Lighting, Inc. 204901-07-G306 Sconces-Single Glass 606767

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 7.90 Length 7.90 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 7.90 Length 7.90 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
204901-07-G306 Sconces-Single Glass - 606767 - Capital Lighting, Inc.
Columbus, OH, USA
204901-07-G306 Sconces-Single Glass
606767
204901-07-G306 Sconces-Single Glass 606767
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 7.90 Length 7.90 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.80
Height: 7.90
Length 7.90
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: One Light Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606767
Product Name 204901-07-G306 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details