Capital Lighting, Inc. 204915-07-R316 Sconces-Single Glass 606765

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.40 Height: 7.40 Length 7.40 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.40 Height: 7.40 Length 7.40 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Red

Suppliers

Company
Product
Description
Supplier Links
204915-07-R316 Sconces-Single Glass - 606765 - Capital Lighting, Inc.
Columbus, OH, USA
204915-07-R316 Sconces-Single Glass
606765
204915-07-R316 Sconces-Single Glass 606765
PRODUCT DETAILS / SPECS Width/Dia: 7.40 Height: 7.40 Length 7.40 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Red

PRODUCT DETAILS / SPECS
Width/Dia: 7.40
Height: 7.40
Length 7.40
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: One Light Sconce
Glass: Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606765
Product Name 204915-07-R316 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details