Capital Lighting, Inc. 204915-07-F316 Sconces-Single Glass 606762

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.40 Height: 7.40 Length 7.40 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.40 Height: 7.40 Length 7.40 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
204915-07-F316 Sconces-Single Glass - 606762 - Capital Lighting, Inc.
Columbus, OH, USA
204915-07-F316 Sconces-Single Glass
606762
204915-07-F316 Sconces-Single Glass 606762
PRODUCT DETAILS / SPECS Width/Dia: 7.40 Height: 7.40 Length 7.40 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 7.40
Height: 7.40
Length 7.40
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: One Light Sconce
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606762
Product Name 204915-07-F316 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details