Capital Lighting, Inc. 3073-15-22 Flush Mounts-Bowl Style 606755

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Flemish Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Flemish Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3073-15-22 Flush Mounts-Bowl Style - 606755 - Capital Lighting, Inc.
Columbus, OH, USA
3073-15-22 Flush Mounts-Bowl Style
606755
3073-15-22 Flush Mounts-Bowl Style 606755
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Flemish Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Flemish
Product Name: Three Light Ceiling Mount
Category: Ceiling Mount
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606755
Product Name 3073-15-22 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details