Capital Lighting, Inc. 3066-13895 Flush Mounts-Bowl Style 606753

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Old World Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Old World Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3066-13895 Flush Mounts-Bowl Style - 606753 - Capital Lighting, Inc.
Columbus, OH, USA
3066-13895 Flush Mounts-Bowl Style
606753
3066-13895 Flush Mounts-Bowl Style 606753
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Old World Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Old World
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606753
Product Name 3066-13895 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details