Capital Lighting, Inc. 18453-312-07-543 Mini Pendants-Rod 606749

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 46.30 Bulb Type: G-9 Qty: 1 Wattage: 25 Finish: Dark Smoke Product Name: Pendant Canopy: 18CN31
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 46.30 Bulb Type: G-9 Qty: 1 Wattage: 25 Finish: Dark Smoke Product Name: Pendant Canopy: 18CN31

Suppliers

Company
Product
Description
Supplier Links
18453-312-07-543 Mini Pendants-Rod - 606749 - Capital Lighting, Inc.
Columbus, OH, USA
18453-312-07-543 Mini Pendants-Rod
606749
18453-312-07-543 Mini Pendants-Rod 606749
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 46.30 Bulb Type: G-9 Qty: 1 Wattage: 25 Finish: Dark Smoke Product Name: Pendant Canopy: 18CN31

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 46.30
Bulb
Type: G-9
Qty: 1
Wattage: 25
Finish: Dark Smoke
Product Name: Pendant
Canopy: 18CN31

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606749
Product Name 18453-312-07-543 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details