Capital Lighting, Inc. 204715-07-ZV304 Sconces-Single Glass 606748

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 35.20 Length 35.20 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 35.20 Length 35.20 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
204715-07-ZV304 Sconces-Single Glass - 606748 - Capital Lighting, Inc.
Columbus, OH, USA
204715-07-ZV304 Sconces-Single Glass
606748
204715-07-ZV304 Sconces-Single Glass 606748
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 35.20 Length 35.20 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 6.20
Height: 35.20
Length 35.20
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: One Light Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606748
Product Name 204715-07-ZV304 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details