Capital Lighting, Inc. 18493-312-07-998 Mini Pendants-Rod 606746

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 36.10 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Pendant Canopy: 18CN31
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 36.10 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Pendant Canopy: 18CN31

Suppliers

Company
Product
Description
Supplier Links
18493-312-07-998 Mini Pendants-Rod - 606746 - Capital Lighting, Inc.
Columbus, OH, USA
18493-312-07-998 Mini Pendants-Rod
606746
18493-312-07-998 Mini Pendants-Rod 606746
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 36.10 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Pendant Canopy: 18CN31

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 36.10
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Pendant
Canopy: 18CN31

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606746
Product Name 18493-312-07-998 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details