Capital Lighting, Inc. 203030-07-ZX303 Sconces-Single Glass 606745

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 18.50 Length 18.50 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Pearl
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 18.50 Length 18.50 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Pearl

Suppliers

Company
Product
Description
Supplier Links
203030-07-ZX303 Sconces-Single Glass - 606745 - Capital Lighting, Inc.
Columbus, OH, USA
203030-07-ZX303 Sconces-Single Glass
606745
203030-07-ZX303 Sconces-Single Glass 606745
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 18.50 Length 18.50 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Pearl

PRODUCT DETAILS / SPECS
Width/Dia: 4.80
Height: 18.50
Length 18.50
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: One Light Sconce
Glass: Pearl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606745
Product Name 203030-07-ZX303 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details