Capital Lighting, Inc. 18825-102-07-H194 Mini Pendants-Rod 606742

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Pendant Glass: Stone Canopy: 18CN10
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Pendant Glass: Stone Canopy: 18CN10

Suppliers

Company
Product
Description
Supplier Links
18825-102-07-H194 Mini Pendants-Rod - 606742 - Capital Lighting, Inc.
Columbus, OH, USA
18825-102-07-H194 Mini Pendants-Rod
606742
18825-102-07-H194 Mini Pendants-Rod 606742
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Pendant Glass: Stone Canopy: 18CN10

PRODUCT DETAILS / SPECS
Width/Dia: 5.30
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Pendant
Glass: Stone
Canopy: 18CN10

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606742
Product Name 18825-102-07-H194 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details