Capital Lighting, Inc. 204915-07-E316 Sconces-Single Glass 606739

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.40 Height: 7.40 Length 7.40 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.40 Height: 7.40 Length 7.40 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Blue

Suppliers

Company
Product
Description
Supplier Links
204915-07-E316 Sconces-Single Glass - 606739 - Capital Lighting, Inc.
Columbus, OH, USA
204915-07-E316 Sconces-Single Glass
606739
204915-07-E316 Sconces-Single Glass 606739
PRODUCT DETAILS / SPECS Width/Dia: 7.40 Height: 7.40 Length 7.40 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Blue

PRODUCT DETAILS / SPECS
Width/Dia: 7.40
Height: 7.40
Length 7.40
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: One Light Sconce
Glass: Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606739
Product Name 204915-07-E316 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details