Capital Lighting, Inc. 3000-16-86 Flush Mounts-Bowl Style 606728

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3000-16-86 Flush Mounts-Bowl Style - 606728 - Capital Lighting, Inc.
Columbus, OH, USA
3000-16-86 Flush Mounts-Bowl Style
606728
3000-16-86 Flush Mounts-Bowl Style 606728
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Ceiling Mount
Category: Ceiling Mount
Glass: Faux Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606728
Product Name 3000-16-86 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details