Capital Lighting, Inc. 2706-18-70 Pendants-Fabric Shade 606726

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Dual Mount Category: Dual Mount Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Dual Mount Category: Dual Mount Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2706-18-70 Pendants-Fabric Shade - 606726 - Capital Lighting, Inc.
Columbus, OH, USA
2706-18-70 Pendants-Fabric Shade
606726
2706-18-70 Pendants-Fabric Shade 606726
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Dual Mount Category: Dual Mount Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Persian White
Product Name: Four Light Dual Mount
Category: Dual Mount
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606726
Product Name 2706-18-70 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details