Capital Lighting, Inc. 3000-12-86 Flush Mounts-Bowl Style 606725

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3000-12-86 Flush Mounts-Bowl Style - 606725 - Capital Lighting, Inc.
Columbus, OH, USA
3000-12-86 Flush Mounts-Bowl Style
606725
3000-12-86 Flush Mounts-Bowl Style 606725
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Faux Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606725
Product Name 3000-12-86 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details