Capital Lighting, Inc. 2890-14-86 Pendants-Drum Shade 606722

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 15.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Product Name: Three Light Dual Mount Category: Dual Mount Glass: Satin Opal Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 15.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Product Name: Three Light Dual Mount Category: Dual Mount Glass: Satin Opal Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2890-14-86 Pendants-Drum Shade - 606722 - Capital Lighting, Inc.
Columbus, OH, USA
2890-14-86 Pendants-Drum Shade
606722
2890-14-86 Pendants-Drum Shade 606722
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 15.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Product Name: Three Light Dual Mount Category: Dual Mount Glass: Satin Opal Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 15.25
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Oiled Bronze
Product Name: Three Light Dual Mount
Category: Dual Mount
Glass: Satin Opal
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606722
Product Name 2890-14-86 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details