Capital Lighting, Inc. 2810-13-86 Pendants-Bowl Style 606721

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oiled Bronze Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oiled Bronze Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2810-13-86 Pendants-Bowl Style - 606721 - Capital Lighting, Inc.
Columbus, OH, USA
2810-13-86 Pendants-Bowl Style
606721
2810-13-86 Pendants-Bowl Style 606721
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oiled Bronze Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Oiled Bronze
Product Name: Two Light Dual Mount
Category: Dual Mount
Glass: Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606721
Product Name 2810-13-86 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details