Capital Lighting, Inc. 6102-6-86 Mid. Chandeliers-Glass Up 606697

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6102-6-86 Mid. Chandeliers-Glass Up - 606697 - Capital Lighting, Inc.
Columbus, OH, USA
6102-6-86 Mid. Chandeliers-Glass Up
606697
6102-6-86 Mid. Chandeliers-Glass Up 606697
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 20.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Oiled Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606697
Product Name 6102-6-86 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details