PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 37.25
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Persian White
Product Name: 12 Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 606694 |
| Product Name | 6106-12-70 Large Chandeliers-Candle |
| Application | Residential |