Capital Lighting, Inc. 6106-8-70 Mid. Chandeliers-Candle 606693

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 30.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Persian White Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 30.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Persian White Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6106-8-70 Mid. Chandeliers-Candle - 606693 - Capital Lighting, Inc.
Columbus, OH, USA
6106-8-70 Mid. Chandeliers-Candle
606693
6106-8-70 Mid. Chandeliers-Candle 606693
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 30.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Persian White Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Persian White
Product Name: Eight Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606693
Product Name 6106-8-70 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details