Capital Lighting, Inc. 6306-5-70 Mid. Chandeliers-Candle 606692

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Persian White Product Name: Five Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Persian White Product Name: Five Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6306-5-70 Mid. Chandeliers-Candle - 606692 - Capital Lighting, Inc.
Columbus, OH, USA
6306-5-70 Mid. Chandeliers-Candle
606692
6306-5-70 Mid. Chandeliers-Candle 606692
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Persian White Product Name: Five Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 25.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Persian White
Product Name: Five Light Pendant
Category: Pendant
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606692
Product Name 6306-5-70 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details