Capital Lighting, Inc. 86808-1-86 Sconces-Single Glass 606689

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 3.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oiled Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 3.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oiled Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
86808-1-86 Sconces-Single Glass - 606689 - Capital Lighting, Inc.
Columbus, OH, USA
86808-1-86 Sconces-Single Glass
606689
86808-1-86 Sconces-Single Glass 606689
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 3.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oiled Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.25
Extension: 3.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oiled Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconce
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606689
Product Name 86808-1-86 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details