Capital Lighting, Inc. 1-2011-8-05 Island/Pool Table-4 Light + 606688

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 21.00 Length 21.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oiled Copper Product Name: Eight Light Transitional Oval Chandelier UPC: 822920229671 Category: Island Light Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 21.00 Length 21.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oiled Copper Product Name: Eight Light Transitional Oval Chandelier UPC: 822920229671 Category: Island Light Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-2011-8-05 Island/Pool Table-4 Light + - 606688 - Capital Lighting, Inc.
Columbus, OH, USA
1-2011-8-05 Island/Pool Table-4 Light +
606688
1-2011-8-05 Island/Pool Table-4 Light + 606688
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 21.00 Length 21.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oiled Copper Product Name: Eight Light Transitional Oval Chandelier UPC: 822920229671 Category: Island Light Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 21.00
Length 21.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Oiled Copper
Product Name: Eight Light Transitional Oval Chandelier
UPC: 822920229671
Category: Island Light
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606688
Product Name 1-2011-8-05 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details